Keystone Electronics Corp. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Part Number: 2068 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable | |
| Part Number: 260 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for Male button contact | |
| Part Number: 268 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for female snap | |
| Part Number: 269 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 270 # of Cells: 1 Finish/Plating: Nickel Plate Material: Brass Mounting: Rivet Type: Contact | |
| Part Number: 271 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For standard 9V battery For Terminal with 6" wire lead... | |
| Part Number: 272 # of Cells: 1 Finish/Plating: Nickel Plate Material: Brass Mounting: Crimp Type: Contact | |
| Part Number: 3579 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Designed to be used with , horizontal terminal for board to board connection For board to... | |
| Part Number: 3579TR Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Designed to be used with , horizontal... | |
| Part Number: 450 Current Rating: 10 Amps Mounting: External Thread Size: Mini Style: 4 Leaf Spring | |
| Part Number: 451 Current Rating: 15 Amps Mounting: Wire Size: Mini Style: 4 Leaf Spring 6-32 Extremal Thread | |
| Part Number: 452 Current Rating: 10 Amps Mounting: Swage Mount Size: Mini Style: 4 Leaf Spring |
| << Prev | Next >> |