Keystone Electronics Corp. Miniature Banana Plug-Solder Connection 6075

Description
Part Number: 6075 Mounting: External Thread Size: .300 Plug Style: Solderless Thread: 1/4-28 Type: Banana Plug For Jack, use
Request a Quote
Description
Part Number: 6075 Mounting: External Thread Size: .300 Plug Style: Solderless Thread: 1/4-28 Type: Banana Plug For Jack, use
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cat. No. 6075 is a large banana plug with a .300 inch (7.6 mm) diameter, external thread, and a 1/4-20 threaded connection. It is supplied unassembled and rated for 40 amps. The spring is made of phosphor bronze, and the body is brass with nickel plating.

Datasheet Summary
Powered by GS/AI

Cat. No. 6075 is a large banana plug with a .300 inch (7.6 mm) diameter, external thread, and a 1/4-20 threaded connection. It is supplied unassembled and rated for 40 amps. The spring is made of phosphor bronze, and the body is brass with nickel plating.

Suppliers

Company
Product
Description
Supplier Links
Miniature Banana Plug-Solder Connection - 6075 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Banana Plug-Solder Connection
6075
Miniature Banana Plug-Solder Connection 6075
Part Number: 6075 Mounting: External Thread Size: .300 Plug Style: Solderless Thread: 1/4-28 Type: Banana Plug For Jack, use

Part Number: 6075

  • Mounting: External Thread
  • Size: .300 Plug
  • Style: Solderless
  • Thread: 1/4-28
  • Type: Banana Plug
  • For Jack, use
Buy Now Datasheet
Jacks, Plugs - 36-6075-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6075-ND
Jacks, Plugs 36-6075-ND
Banana Plug Connector Jumbo Threaded, External (Nut)

Banana Plug Connector Jumbo Threaded, External (Nut)

Buy Now Datasheet
Jacks, Plugs - 6075 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6075
Jacks, Plugs 6075
CONN BANANA PLUG JUMBO THRD

CONN BANANA PLUG JUMBO THRD

Supplier's Site Datasheet
Banana Plug, Solder; Gender Keystone - 89C0190 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Solder; Gender Keystone
89C0190
Banana Plug, Solder; Gender Keystone 89C0190
BANANA PLUG, SOLDER; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder; Colour:Silver RoHS Compliant: Yes

BANANA PLUG, SOLDER; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder; Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6075 36-6075-ND 6075 89C0190
Product Name Miniature Banana Plug-Solder Connection Jacks, Plugs Jacks, Plugs Banana Plug, Solder; Gender Keystone
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1499SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Crimp On Pin
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers