Keystone Electronics Corp. Banana Jack- Non-Insulated Standard Head 6096

Description
Part Number: 6096 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32
Request a Quote
Description
Part Number: 6096 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature banana jack for .175 (.4.5 mm) plugs, with a 1/4-32 thread, non-insulated, and brass body with tin-plated terminal. Supplied unassembled with hex head and mounting hardware. Handle material is phenolic. Mounting style is panel with nut and lug.

Datasheet Summary
Powered by GS/AI

Miniature banana jack for .175 (.4.5 mm) plugs, with a 1/4-32 thread, non-insulated, and brass body with tin-plated terminal. Supplied unassembled with hex head and mounting hardware. Handle material is phenolic. Mounting style is panel with nut and lug.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Non-Insulated Standard Head - 6096 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Non-Insulated Standard Head
6096
Banana Jack- Non-Insulated Standard Head 6096
Part Number: 6096 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32

Part Number: 6096

  • Insulated: No
  • Mounting: Panel
  • Plug Size: .175 [4.4]
  • Thread: 1/4 -32
Buy Now Datasheet
Hardware - 6096 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware
6096
Hardware 6096
BANANA JACK

BANANA JACK

Buy Now
Jacks, Plugs - 36-6096-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6096-ND
Jacks, Plugs 36-6096-ND
Banana Jack Connector Standard Banana Solder Lug

Banana Jack Connector Standard Banana Solder Lug

Buy Now Datasheet
Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC - 70183114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC
70183114
Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC 70183114
Standard Non-Insulated Jacks, 15 A Current Rating, Brass, Nickel Plate Body Material Accepts 0.175 plug. Complete with hex nut and lug. Unassembled. Specifications. Body Material: Brass, nickel-plated. Rating: 15 A. Terminal: Brass, tin-plated. Standard non insulated jack with brass, tin plated terminals.

Standard Non-Insulated Jacks, 15 A Current Rating, Brass, Nickel Plate Body Material
Accepts 0.175 plug. Complete with hex nut and lug. Unassembled. Specifications. Body Material: Brass, nickel-plated. Rating: 15 A. Terminal: Brass, tin-plated.
Standard non insulated jack with brass, tin plated terminals.

Supplier's Site
Banana Jack, Solder; Gender Keystone - 90B4587 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Solder; Gender Keystone
90B4587
Banana Jack, Solder; Gender Keystone 90B4587
BANANA JACK, SOLDER; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, SOLDER; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6096 6096 36-6096-ND 70183114 90B4587
Product Name Banana Jack- Non-Insulated Standard Head Hardware Jacks, Plugs Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC Banana Jack, Solder; Gender Keystone
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Shunts, Jumpers - 36-1463R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details