Keystone Electronics Corp. Test Point; Color Coded;Miniature Grey;0.040 (1.0) Diameter 5118

Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet
Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point; Color Coded;Miniature Grey;0.040 (1.0) Diameter - 70182272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Miniature Grey;0.040 (1.0) Diameter
70182272
Test Point; Color Coded;Miniature Grey;0.040 (1.0) Diameter 70182272
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site
Test Point, Pcb, Grey, Through Hole; Product Range Keystone - 95M2480 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Grey, Through Hole; Product Range Keystone
95M2480
Test Point, Pcb, Grey, Through Hole; Product Range Keystone 95M2480
TEST POINT, PCB, GREY, THROUGH HOLE; Product Range:-; Connector Colour:Grey; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, GREY, THROUGH HOLE; Product Range:-; Connector Colour:Grey; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70182272 95M2480
Product Name Test Point; Color Coded;Miniature Grey;0.040 (1.0) Diameter Test Point, Pcb, Grey, Through Hole; Product Range Keystone
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers