Keystone Electronics Corp. Screw Connectors 7690-5

Description
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
Request a Quote Datasheet
Description
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7690-5-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7690-5-ND
Screw Connectors 36-7690-5-ND
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle

4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-7690-5-ND
Product Name Screw Connectors
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-4006015LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79604-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details