PCB TEST PT,BLUE,TH,AG
- Thimble/Copper Rod/Test Ring ROHS
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
TEST POINT, PCB, BLUE, THROUGH HOLE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
| Heilind Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5122 | 5122 | 70182276 | 95M2487 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Connectors >> Thimble/Copper Rod/Test Ring | Test Point; Color Coded;Compact Blue; 0063 (1.6) Diameter | Test Point, Pcb, Blue, Through Hole; Product Range Keystone |
| Termination | Thru-Hole |