TEST POINT (BLACK) - MULTIPURPOSE
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Black RoHS Compliant: Yes
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire
- Thimble/Copper Rod/Test Ring ROHS
| Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5011 | 88H2535 | 70182836 | 5011 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Test Point, Pcb, Through Hole; Product Range Keystone | Test Point; Black; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.445 in. | Connectors >> Thimble/Copper Rod/Test Ring |
| Mounting | Through Hole Mount | PCB |