Keystone Electronics Corp. Clip, Alligator; Steel; Red; 2.125 in.;0.189 in. 5045

Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Datasheet
Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; Red; 2.125 in.;0.189 in. - 70181824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; Red; 2.125 in.;0.189 in.
70181824
Clip, Alligator; Steel; Red; 2.125 in.;0.189 in. 70181824
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.

Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.

Supplier's Site
Alligator Clip, Large, 11Mm, Red; Connector Type Keystone - 98F7171 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Large, 11Mm, Red; Connector Type Keystone
98F7171
Alligator Clip, Large, 11Mm, Red; Connector Type Keystone 98F7171
ALLIGATOR CLIP, LARGE, 11MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, LARGE, 11MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181824 98F7171
Product Name Clip, Alligator; Steel; Red; 2.125 in.;0.189 in. Alligator Clip, Large, 11Mm, Red; Connector Type Keystone
Termination Solder/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details