Keystone Electronics Corp. Test Point; Color Coded;Multi-Purpose Brown; 0063 (1.6) Diameter 5125

Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet
Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point; Color Coded;Multi-Purpose Brown; 0063 (1.6) Diameter - 70182279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Multi-Purpose Brown; 0063 (1.6) Diameter
70182279
Test Point; Color Coded;Multi-Purpose Brown; 0063 (1.6) Diameter 70182279
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site
Test Point, Pcb, Brown, Through Hole; Product Range Keystone - 95M2497 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Brown, Through Hole; Product Range Keystone
95M2497
Test Point, Pcb, Brown, Through Hole; Product Range Keystone 95M2497
TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70182279 95M2497
Product Name Test Point; Color Coded;Multi-Purpose Brown; 0063 (1.6) Diameter Test Point, Pcb, Brown, Through Hole; Product Range Keystone
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers