Keystone Electronics Corp. Banana Plug-Solderless Connection 6083

Description
Part Number: 6083 Color: Black Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Request a Quote
Description
Part Number: 6083 Color: Black Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6083 banana plug is a standard .175 inch (4.5 mm) solderless type designed to accept 22 to 14 AWG wire, featuring a nylon handle and brass body with nickel plating. It includes a four-leaf phosphor bronze spring for secure contact and a 2-56 threaded insert for a set screw. The plug is supplied unassembled and is color-coded black.

Datasheet Summary
Powered by GS/AI

The 6083 banana plug is a standard .175 inch (4.5 mm) solderless type designed to accept 22 to 14 AWG wire, featuring a nylon handle and brass body with nickel plating. It includes a four-leaf phosphor bronze spring for secure contact and a 2-56 threaded insert for a set screw. The plug is supplied unassembled and is color-coded black.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug-Solderless Connection - 6083 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug-Solderless Connection
6083
Banana Plug-Solderless Connection 6083
Part Number: 6083 Color: Black Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug

Part Number: 6083

  • Color: Black
  • Mounting: Wire
  • Size: .175 Plug
  • Style: Solderless
  • Type: Banana Plug
Buy Now Datasheet
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs - 1335048-6083 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
1335048-6083
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 1335048-6083
Manufacturer: Keystone Electronics Win Source Part Number: 1335048-6083 Category: Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs Packaging: Bulk Type: Banana Plug, Stackable Color: Black Features: Threaded Inserts Termination: Solderless Wire Gauge: 0.150" (3.81mm) Dia Wire Contact Material: Phosphor Bronze Gender: Male Standard Package: 1 Mounting: Free Hanging (In-Line) Body Material: Polyamide (PA), Nylon Insulation: Non-Mating End Insulated Plug/Mating Plug Diameter: Standard Banana ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 6083K-ND,6083K-NDR,3 6-6083,6083K RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1335048-6083
Category: Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs
Packaging: Bulk
Type: Banana Plug, Stackable
Color: Black
Features: Threaded Inserts
Termination: Solderless
Wire Gauge: 0.150" (3.81mm) Dia Wire
Contact Material: Phosphor Bronze
Gender: Male
Standard Package: 1
Mounting: Free Hanging (In-Line)
Body Material: Polyamide (PA), Nylon
Insulation: Non-Mating End Insulated
Plug/Mating Plug Diameter: Standard Banana
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 6083K-ND,6083K-NDR,36-6083,6083K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Jacks, Plugs - 36-6083-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6083-ND
Jacks, Plugs 36-6083-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Plug Rohs Compliant Keystone - 94F4342 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Keystone
94F4342
Plug Rohs Compliant Keystone 94F4342
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6083 1335048-6083 36-6083-ND 94F4342
Product Name Banana Plug-Solderless Connection Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Jacks, Plugs Plug Rohs Compliant Keystone
Gender Male / Plug Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11075-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole, Bottom Entry
View Details