Keystone Electronics Corp. Banana Plug 10-32 Internal Thread 6073

Description
Part Number: 6073 Current Rating: 40 Amps Mounting: Internal Thread Size: .300 Plug Style: Solder Lug Thread: 10-32 Type: Banana Plug For Jack, use
Request a Quote
Description
Part Number: 6073 Current Rating: 40 Amps Mounting: Internal Thread Size: .300 Plug Style: Solder Lug Thread: 10-32 Type: Banana Plug For Jack, use
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6073 is a large banana plug with a .300 inch (7.6 mm) diameter, designed for 40 Amp current rating, featuring an internal 10-32 thread for mounting. It is supplied unassembled, with a phosphor bronze spring and a brass body with nickel plating.

Datasheet Summary
Powered by GS/AI

The 6073 is a large banana plug with a .300 inch (7.6 mm) diameter, designed for 40 Amp current rating, featuring an internal 10-32 thread for mounting. It is supplied unassembled, with a phosphor bronze spring and a brass body with nickel plating.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug 10-32 Internal Thread - 6073 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug 10-32 Internal Thread
6073
Banana Plug 10-32 Internal Thread 6073
Part Number: 6073 Current Rating: 40 Amps Mounting: Internal Thread Size: .300 Plug Style: Solder Lug Thread: 10-32 Type: Banana Plug For Jack, use

Part Number: 6073

  • Current Rating: 40 Amps
  • Mounting: Internal Thread
  • Size: .300 Plug
  • Style: Solder Lug
  • Thread: 10-32
  • Type: Banana Plug
  • For Jack, use
Buy Now Datasheet
Jacks, Plugs - 36-6073-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6073-ND
Jacks, Plugs 36-6073-ND
Banana Plug Connector Jumbo Solder Lug

Banana Plug Connector Jumbo Solder Lug

Buy Now Datasheet
Jacks, Plugs - 6073 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6073
Jacks, Plugs 6073
CONN BANANA PLUG JUMBO SLDR LUG

CONN BANANA PLUG JUMBO SLDR LUG

Supplier's Site Datasheet
Banana Plug; Plug; Brass; Nickel Silver; 1.12 in.; 0.750 in. - 70183109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Brass; Nickel Silver; 1.12 in.; 0.750 in.
70183109
Banana Plug; Plug; Brass; Nickel Silver; 1.12 in.; 0.750 in. 70183109
Banana Plug, Brass, Nickel Plate Body Material, Nickel Silver Spring Material Supplied with screw and lug. Unassembled. Material. Spring: Nickel silver. Body: Brass, nickel plate. Internal thread, brass, nickel plated body material

Banana Plug, Brass, Nickel Plate Body Material, Nickel Silver Spring Material
Supplied with screw and lug. Unassembled. Material. Spring: Nickel silver. Body: Brass, nickel plate.
Internal thread, brass, nickel plated body material

Supplier's Site
Tip Plug; Connector Type Keystone - 95B9383 - Newark, An Avnet Company
Chicago, IL, United States
Tip Plug; Connector Type Keystone
95B9383
Tip Plug; Connector Type Keystone 95B9383
TIP PLUG; Connector Type:Tip Plug; For Use With:Standard Banana Jacks; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

TIP PLUG; Connector Type:Tip Plug; For Use With:Standard Banana Jacks; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6073 36-6073-ND 6073 70183109 95B9383
Product Name Banana Plug 10-32 Internal Thread Jacks, Plugs Jacks, Plugs Banana Plug; Plug; Brass; Nickel Silver; 1.12 in.; 0.750 in. Tip Plug; Connector Type Keystone
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1289-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details