Keystone Electronics Corp. Banana Plug-Solderless Connection 6079

Description
Part Number: 6079 Color: Black Mounting: Wire Size: .175 Plug Style: Solder Type: Banana Plug
Request a Quote
Description
Part Number: 6079 Color: Black Mounting: Wire Size: .175 Plug Style: Solder Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 6079 is a black standard banana plug with a .175 inch (4.5 mm) diameter for solderless connection to 22 to 14 AWG wire, featuring a nylon handle and a brass body with nickel plating. The plug includes a four-leaf phosphor bronze spring and is supplied unassembled.

Datasheet Summary
Powered by GS/AI

Part number 6079 is a black standard banana plug with a .175 inch (4.5 mm) diameter for solderless connection to 22 to 14 AWG wire, featuring a nylon handle and a brass body with nickel plating. The plug includes a four-leaf phosphor bronze spring and is supplied unassembled.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug-Solderless Connection - 6079 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug-Solderless Connection
6079
Banana Plug-Solderless Connection 6079
Part Number: 6079 Color: Black Mounting: Wire Size: .175 Plug Style: Solder Type: Banana Plug

Part Number: 6079

  • Color: Black
  • Mounting: Wire
  • Size: .175 Plug
  • Style: Solder
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6079-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6079-ND
Jacks, Plugs 36-6079-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - 6079 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6079
Jacks, Plugs 6079
CONN BANANA PLUG SLDRLESS BLACK

CONN BANANA PLUG SLDRLESS BLACK

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6079 36-6079-ND 6079
Product Name Banana Plug-Solderless Connection Jacks, Plugs Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details