Keystone Electronics Corp. Metal Clad Tip Jack-White 6024

Description
Part Number: 6024 Color: White Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Description
Part Number: 6024 Color: White Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6024 is a metal-clad tip jack designed for high-reliability industrial applications, accepting a 0.080 inch (2.0 mm) tip with a recessed closed-entry contact. It features a molded nylon body with a brass shell and nut plated with nickel, and a beryllium copper contact. The jack has a current rating of 10 amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 2.0 pF. It is supplied with a nut and meets MIL-C-39024/10 specifications. The unit is fully assembled and ready for panel mounting.

Datasheet Summary
Powered by GS/AI

The 6024 is a metal-clad tip jack designed for high-reliability industrial applications, accepting a 0.080 inch (2.0 mm) tip with a recessed closed-entry contact. It features a molded nylon body with a brass shell and nut plated with nickel, and a beryllium copper contact. The jack has a current rating of 10 amps, a breakdown voltage of 5700 V RMS, and a capacitance to metal panel of 2.0 pF. It is supplied with a nut and meets MIL-C-39024/10 specifications. The unit is fully assembled and ready for panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Metal Clad Tip Jack-White - 6024 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metal Clad Tip Jack-White
6024
Metal Clad Tip Jack-White 6024
Part Number: 6024 Color: White Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack

Part Number: 6024

  • Color: White
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Metal Clad
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 6024 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6024
Jacks, Plugs 6024
CONN TIP JACK SLDR EYELET WHITE

CONN TIP JACK SLDR EYELET WHITE

Supplier's Site Datasheet
Jack Rohs Compliant Keystone - 80H9684 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rohs Compliant Keystone
80H9684
Jack Rohs Compliant Keystone 80H9684
JACK ROHS COMPLIANT: YES

JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6024 6024 80H9684
Product Name Metal Clad Tip Jack-White Jacks, Plugs Jack Rohs Compliant Keystone
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details