Keystone Electronics Corp. Banana Jack- Non-Insulated , Large 6098

Description
Part Number: 6098 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Panel Plug Size: .300" [7.6] Thread: 3/8 -32
Request a Quote Datasheet
Description
Part Number: 6098 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Panel Plug Size: .300" [7.6] Thread: 3/8 -32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Non-Insulated , Large - 6098 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Non-Insulated , Large
6098
Banana Jack- Non-Insulated , Large 6098
Part Number: 6098 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Panel Plug Size: .300" [7.6] Thread: 3/8 -32

Part Number: 6098

  • Finish/Plating: Nickel Plate
  • Insulated: No
  • Material: Brass
  • Mounting: Panel
  • Plug Size: .300" [7.6]
  • Thread: 3/8 -32
Buy Now Datasheet
Jacks, Plugs - 36-6098-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6098-ND
Jacks, Plugs 36-6098-ND
Banana Jack Connector Jumbo Threaded

Banana Jack Connector Jumbo Threaded

Buy Now Datasheet
Jacks, Plugs - 6098 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6098
Jacks, Plugs 6098
LARGE BANANA JACK

LARGE BANANA JACK

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6098 36-6098-ND 6098
Product Name Banana Jack- Non-Insulated , Large Jacks, Plugs Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1422-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details