Keystone Electronics Corp. Clip, Alligator; Steel; Black; 1.12 in. 5035

Description
Insulator Vinyl, Insulated Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet
Description
Insulator Vinyl, Insulated Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; Black; 1.12 in. - 70181823 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; Black; 1.12 in.
70181823
Clip, Alligator; Steel; Black; 1.12 in. 70181823
Insulator Vinyl, Insulated Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.

Insulator Vinyl, Insulated Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Solder connection with strain relief.

Supplier's Site
Alligator Clip, Mini, 8.38Mm, Black; Connector Type Keystone - 50H7959 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Mini, 8.38Mm, Black; Connector Type Keystone
50H7959
Alligator Clip, Mini, 8.38Mm, Black; Connector Type Keystone 50H7959
ALLIGATOR CLIP, MINI, 8.38MM, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MINI, 8.38MM, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181823 50H7959
Product Name Clip, Alligator; Steel; Black; 1.12 in. Alligator Clip, Mini, 8.38Mm, Black; Connector Type Keystone
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products