Keystone Electronics Corp. Banana Plug-Solder Connection 6081

Description
Part Number: 6081 Color: Black Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Description
Part Number: 6081 Color: Black Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a standard banana plug with solder connection, designed for 22 to 14 AWG wire. It has a 0.175 inch (4.5 mm) diameter pin, a 0.875 inch (22.2 mm) overall length, and a 0.375 inch (9.5 mm) diameter barrel. The spring is made of nickel silver, the body is brass with nickel plating, and the handle is nylon. It is supplied unassembled and colored black.

Datasheet Summary
Powered by GS/AI

The part is a standard banana plug with solder connection, designed for 22 to 14 AWG wire. It has a 0.175 inch (4.5 mm) diameter pin, a 0.875 inch (22.2 mm) overall length, and a 0.375 inch (9.5 mm) diameter barrel. The spring is made of nickel silver, the body is brass with nickel plating, and the handle is nylon. It is supplied unassembled and colored black.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug-Solder Connection - 6081 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug-Solder Connection
6081
Banana Plug-Solder Connection 6081
Part Number: 6081 Color: Black Mounting: Wire Style: Solder Type: Banana Plug

Part Number: 6081

  • Color: Black
  • Mounting: Wire
  • Style: Solder
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6081-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6081-ND
Jacks, Plugs 36-6081-ND
Banana Plug, Stackable Connector Standard Banana Solder Black

Banana Plug, Stackable Connector Standard Banana Solder Black

Buy Now Datasheet
Banana Plug, Solder, Black; Gender Keystone - 94F4444 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Solder, Black; Gender Keystone
94F4444
Banana Plug, Solder, Black; Gender Keystone 94F4444
BANANA PLUG, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA PLUG, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6081 36-6081-ND 94F4444
Product Name Banana Plug-Solder Connection Jacks, Plugs Banana Plug, Solder, Black; Gender Keystone
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380466-1008 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details