Keystone Electronics Corp. Screw Connectors 7692-7

Description
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
Request a Quote Datasheet
Description
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7692-7-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7692-7-ND
Screw Connectors 36-7692-7-ND
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle

4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-7692-7-ND
Product Name Screw Connectors
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10201602AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details