Keystone Electronics Corp. Test Jack, Horizontal, 5A, Black; For Use With Keystone 6068

Description
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Horizontal, 5A, Black; For Use With Keystone - 97H7485 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Horizontal, 5A, Black; For Use With Keystone
97H7485
Test Jack, Horizontal, 5A, Black; For Use With Keystone 97H7485
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H7485
Product Name Test Jack, Horizontal, 5A, Black; For Use With Keystone
Voltage Rating 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details