Keystone Electronics Corp. Banana Plug 6-32 External Thread 6074-1

Description
Part Number: 6074-1 Mounting: External Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug
Request a Quote
Description
Part Number: 6074-1 Mounting: External Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6074-1 is a standard banana plug with a .175 inch (4.5 mm) contact diameter and an external 6-32 thread for mounting. It features a solder lug for wire connection and is supplied unassembled. The plug uses a phosphor bronze four-leaf spring and has a brass body with nickel plating. It accepts 22 to 14 AWG wire and is rated for 15 amps.

Datasheet Summary
Powered by GS/AI

6074-1 is a standard banana plug with a .175 inch (4.5 mm) contact diameter and an external 6-32 thread for mounting. It features a solder lug for wire connection and is supplied unassembled. The plug uses a phosphor bronze four-leaf spring and has a brass body with nickel plating. It accepts 22 to 14 AWG wire and is rated for 15 amps.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug 6-32 External Thread - 6074-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug 6-32 External Thread
6074-1
Banana Plug 6-32 External Thread 6074-1
Part Number: 6074-1 Mounting: External Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug

Part Number: 6074-1

  • Mounting: External Thread
  • Size: .175 Plug
  • Style: Solder Lug
  • Thread: 6-32
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6074-1-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6074-1-ND
Jacks, Plugs 36-6074-1-ND
Banana Plug Connector Standard Banana Threaded, External (Nut)

Banana Plug Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet
Jacks, Plugs - 6074-1 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6074-1
Jacks, Plugs 6074-1
CONN BANANA PLUG THRD

CONN BANANA PLUG THRD

Supplier's Site Datasheet
Banana Plug; Plug; Brass; Nickel Silver; 1-1/8 in.; 0.531 in. - 70183110 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Brass; Nickel Silver; 1-1/8 in.; 0.531 in.
70183110
Banana Plug; Plug; Brass; Nickel Silver; 1-1/8 in.; 0.531 in. 70183110
Supplied with screw and lug. Unassembled. Spring: Nickel silver. Body: Brass, nickel plate. Thread: External.

Supplied with screw and lug. Unassembled. Spring: Nickel silver. Body: Brass, nickel plate. Thread: External.

Supplier's Site
Plug Rohs Compliant Keystone - 94F4412 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Keystone
94F4412
Plug Rohs Compliant Keystone 94F4412
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6074-1 36-6074-1-ND 6074-1 70183110 94F4412
Product Name Banana Plug 6-32 External Thread Jacks, Plugs Jacks, Plugs Banana Plug; Plug; Brass; Nickel Silver; 1-1/8 in.; 0.531 in. Plug Rohs Compliant Keystone
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details