Keystone Electronics Corp. Test Point, Pcb, Purple, Through Hole; Product Range Keystone 5129

Description
TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Purple, Through Hole; Product Range Keystone - 95M2503 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Purple, Through Hole; Product Range Keystone
95M2503
Test Point, Pcb, Purple, Through Hole; Product Range Keystone 95M2503
TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded;Multi-Purpose Purple; 0063 (1.6) Diameter - 70182284 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Multi-Purpose Purple; 0063 (1.6) Diameter
70182284
Test Point; Color Coded;Multi-Purpose Purple; 0063 (1.6) Diameter 70182284
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 95M2503 70182284
Product Name Test Point, Pcb, Purple, Through Hole; Product Range Keystone Test Point; Color Coded;Multi-Purpose Purple; 0063 (1.6) Diameter
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 36-1204-ND - DigiKey
Keystone Electronics Corp.
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details