Keystone Electronics Corp. Banana Jack- Non-Insulated .187" Length for Miniature Plug 476-4

Description
Part Number: 476-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Request a Quote Datasheet
Description
Part Number: 476-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Non-Insulated .187
New Hyde Park, NY, USA
Banana Jack- Non-Insulated .187" Length for Miniature Plug
476-4
Banana Jack- Non-Insulated .187" Length for Miniature Plug 476-4
Part Number: 476-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .120 [3.0]

Part Number: 476-4

  • Finish/Plating: Nickel Plate
  • Insulated: No
  • Material: Brass
  • Mounting: Swage Mount
  • Plug Size: .120 [3.0]
Buy Now Datasheet
Jacks, Plugs - 36-476-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-476-4-ND
Jacks, Plugs 36-476-4-ND
Banana Jack Connector Miniature Solder

Banana Jack Connector Miniature Solder

Buy Now Datasheet
BANANA JACK - 70182343 - Allied Electronics, Inc.
Fort Worth, TX, USA
BANANA JACK
70182343
BANANA JACK 70182343
BANANA JACK

BANANA JACK

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 476-4 36-476-4-ND 70182343
Product Name Banana Jack- Non-Insulated .187" Length for Miniature Plug Jacks, Plugs BANANA JACK
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers