Keystone Electronics Corp. MIL Metal Clad Tip Jack-White 6012

Description
Part Number: 6012 Color: White Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Request a Quote
Description
Part Number: 6012 Color: White Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6012 is a metal-clad tip jack designed for high-reliability industrial applications, accepting a 0.080 inch (2.0 mm) tip with a recessed closed entry design. It features a molded nylon body and a brass shell with nickel plating, meeting MIL-C-39024/10 standards. The contact is made of beryllium copper with gold plating, rated for 10 Amps current and 5700 V RMS breakdown voltage, with a capacitance of 2.0 pF to the metal panel. It is supplied with a nut and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 6012 is a metal-clad tip jack designed for high-reliability industrial applications, accepting a 0.080 inch (2.0 mm) tip with a recessed closed entry design. It features a molded nylon body and a brass shell with nickel plating, meeting MIL-C-39024/10 standards. The contact is made of beryllium copper with gold plating, rated for 10 Amps current and 5700 V RMS breakdown voltage, with a capacitance of 2.0 pF to the metal panel. It is supplied with a nut and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
MIL Metal Clad Tip Jack-White - 6012 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MIL Metal Clad Tip Jack-White
6012
MIL Metal Clad Tip Jack-White 6012
Part Number: 6012 Color: White Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack

Part Number: 6012

  • Color: White
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Mil (Metal Clad)
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 6012 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6012
Jacks, Plugs 6012
CONN TIP JACK TURRET WHITE

CONN TIP JACK TURRET WHITE

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 6012 6012
Product Name MIL Metal Clad Tip Jack-White Jacks, Plugs
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details