Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5126

Description
PCB TEST PT,GRN,TH,AG
Request a Quote Datasheet
Description
PCB TEST PT,GRN,TH,AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5126 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5126
Connectors Test & Instrument, PC Mount Test Points 5126
PCB TEST PT,GRN,TH,AG

PCB TEST PT,GRN,TH,AG

Buy Now
Test Point; Color Coded;Multi-Purpose Green; 0063 (1.6) Diameter - 70182280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Multi-Purpose Green; 0063 (1.6) Diameter
70182280
Test Point; Color Coded;Multi-Purpose Green; 0063 (1.6) Diameter 70182280
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site
Test Point, Pcb, Green, Through Hole; Product Range Keystone - 95M2498 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Green, Through Hole; Product Range Keystone
95M2498
Test Point, Pcb, Green, Through Hole; Product Range Keystone 95M2498
TEST POINT, PCB, GREEN, THROUGH HOLE; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, GREEN, THROUGH HOLE; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5126
Connectors >> Thimble/Copper Rod/Test Ring 5126
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5126 70182280 95M2498 5126
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point; Color Coded;Multi-Purpose Green; 0063 (1.6) Diameter Test Point, Pcb, Green, Through Hole; Product Range Keystone Connectors >> Thimble/Copper Rod/Test Ring
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug - NECU-S-M12G4-D-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers