The 6074-2 is a standard banana plug with a 6-32 internal thread and a .175 inch (4.5 mm) diameter plug. It is supplied unassembled and features a phosphor bronze four-leaf spring with a brass body plated in nickel. The plug is designed to accept wire sizes 22 to 14 AWG and has an overall length of 0.750 inch (19.1 mm).
Part Number: 6074-2
Banana Plug Connector Standard Banana Threaded, External (Nut)
PLUG ROHS COMPLIANT: YES
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6074-2 | 36-6074-2-ND | 80H9694 |
| Product Name | Banana Plug 6-32 Internal Thread | Jacks, Plugs | Plug Rohs Compliant Keystone |
| Gender | Male / Plug | Male / Plug |