Keystone Electronics Corp. Test Jack, Horizontal, 5A, Black; For Use With Keystone 6062

Description
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Horizontal, 5A, Black; For Use With Keystone - 97H7484 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Horizontal, 5A, Black; For Use With Keystone
97H7484
Test Jack, Horizontal, 5A, Black; For Use With Keystone 97H7484
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Breakdown Voltage:2100Vrms; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H7484
Product Name Test Jack, Horizontal, 5A, Black; For Use With Keystone
Voltage Rating 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details