Keystone Electronics Corp. Vertical Test Jack; For Use With Keystone 6043

Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Test Jack; For Use With Keystone - 94F870 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Test Jack; For Use With Keystone
94F870
Vertical Test Jack; For Use With Keystone 94F870
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F870
Product Name Vertical Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products