Keystone Electronics Corp. HORIZONTAL PC TEST JACK, LOW PROFILE, SILVER, BLACK 6063

Description
Features Accepts 0.80" Tip Jacks or Probes Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate
Datasheet
Description
Features Accepts 0.80" Tip Jacks or Probes Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HORIZONTAL PC TEST JACK, LOW PROFILE, SILVER, BLACK - 70182400 - Allied Electronics, Inc.
Fort Worth, TX, USA
HORIZONTAL PC TEST JACK, LOW PROFILE, SILVER, BLACK
70182400
HORIZONTAL PC TEST JACK, LOW PROFILE, SILVER, BLACK 70182400
Features Accepts 0.80" Tip Jacks or Probes Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate

Features

  • Accepts 0.80" Tip Jacks or Probes
  • Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS
  • Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate
Supplier's Site
Horizontal Test Jack; For Use With Keystone - 62W5154 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Test Jack; For Use With Keystone
62W5154
Horizontal Test Jack; For Use With Keystone 62W5154
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Yellow; Product Range:-; Colour:Yellow; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Yellow; Product Range:-; Colour:Yellow; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70182400 62W5154
Product Name HORIZONTAL PC TEST JACK, LOW PROFILE, SILVER, BLACK Horizontal Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details