Keystone Electronics Corp. Alligator Clip, Mini, 8.38Mm, Red; Connector Type Keystone 5034

Description
ALLIGATOR CLIP, MINI, 8.38MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, MINI, 8.38MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Mini, 8.38Mm, Red; Connector Type Keystone - 99H7485 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Mini, 8.38Mm, Red; Connector Type Keystone
99H7485
Alligator Clip, Mini, 8.38Mm, Red; Connector Type Keystone 99H7485
ALLIGATOR CLIP, MINI, 8.38MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MINI, 8.38MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Alligator; Steel; Red; 1.120 in.;0.098 in. - 70181822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; Red; 1.120 in.;0.098 in.
70181822
Clip, Alligator; Steel; Red; 1.120 in.;0.098 in. 70181822
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.

Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 99H7485 70181822
Product Name Alligator Clip, Mini, 8.38Mm, Red; Connector Type Keystone Clip, Alligator; Steel; Red; 1.120 in.;0.098 in.
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products