Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5015

Description
CUT TAPE - SURFACE MOUNT TEST POINT
Request a Quote Datasheet
Description
CUT TAPE - SURFACE MOUNT TEST POINT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5015 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5015
Connectors Test & Instrument, PC Mount Test Points 5015
CUT TAPE - SURFACE MOUNT TEST POINT

CUT TAPE - SURFACE MOUNT TEST POINT

Buy Now
Test Point; Surface Mount; Material, Phosphor Bronze Silver Plated; 0.1x0.06 In. - 70182998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Surface Mount; Material, Phosphor Bronze Silver Plated; 0.1x0.06 In.
70182998
Test Point; Surface Mount; Material, Phosphor Bronze Silver Plated; 0.1x0.06 In. 70182998
Test Point, Surface Mounting Type, 0.050 in. Height Ultra low profile ideally suited for advanced surface mount printed circuit board applications Designed for long life and durability Manufactured using flat wire to provide a large mounting surface area Ideal for use with miniature probes, clips, and hooks Efficient, safe, board level testing Test point contact material phosphor bronze.

Test Point, Surface Mounting Type, 0.050 in. Height

  • Ultra low profile ideally suited for advanced surface mount printed circuit board applications
  • Designed for long life and durability
  • Manufactured using flat wire to provide a large mounting surface area
  • Ideal for use with miniature probes, clips, and hooks
  • Efficient, safe, board level testing
    Test point contact material phosphor bronze.
Supplier's Site
Test Point, Pcb, Smt; Product Range Keystone - 50B4581 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Smt; Product Range Keystone
50B4581
Test Point, Pcb, Smt; Product Range Keystone 50B4581
TEST POINT, PCB, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST POINT, PCB, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point, Pcb, Smt, Full Reel; Product Range Keystone - 21J7580 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Smt, Full Reel; Product Range Keystone
21J7580
Test Point, Pcb, Smt, Full Reel; Product Range Keystone 21J7580
TEST POINT, PCB, SMT, FULL REEL; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Body Material:Phosphor Bronze RoHS Compliant: Yes

TEST POINT, PCB, SMT, FULL REEL; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Body Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5015
Connectors >> Thimble/Copper Rod/Test Ring 5015
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5015 70182998 50B4581 5015
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point; Surface Mount; Material, Phosphor Bronze Silver Plated; 0.1x0.06 In. Test Point, Pcb, Smt; Product Range Keystone Connectors >> Thimble/Copper Rod/Test Ring
Termination SMT
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers