Keystone Electronics Corp. Metal Clad Tip Jack-Green 6027

Description
Part Number: 6027 Color: Green Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Description
Part Number: 6027 Color: Green Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metal-clad tip jack with a green molded nylon body and brass shell, designed for high-reliability industrial applications where environmental durability is required. Accepts a 0.080 inch (2.0 mm) tip with closed-entry contact, rated for 10 Amps and 5700 V RMS breakdown voltage. Capacitance to metal panel is 3.8 pF. Constructed with a beryllium copper contact and tin-plated brass terminal, compliant with MIL-C-39024/10. Supplied with a nut and fits panels up to 0.375 inch (9.5 mm) thick.

Datasheet Summary
Powered by GS/AI

Metal-clad tip jack with a green molded nylon body and brass shell, designed for high-reliability industrial applications where environmental durability is required. Accepts a 0.080 inch (2.0 mm) tip with closed-entry contact, rated for 10 Amps and 5700 V RMS breakdown voltage. Capacitance to metal panel is 3.8 pF. Constructed with a beryllium copper contact and tin-plated brass terminal, compliant with MIL-C-39024/10. Supplied with a nut and fits panels up to 0.375 inch (9.5 mm) thick.

Suppliers

Company
Product
Description
Supplier Links
Metal Clad Tip Jack-Green - 6027 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metal Clad Tip Jack-Green
6027
Metal Clad Tip Jack-Green 6027
Part Number: 6027 Color: Green Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack

Part Number: 6027

  • Color: Green
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Metal Clad
  • Type: Tip Jack
Buy Now Datasheet
Jack Rohs Compliant Keystone - 80H9685 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rohs Compliant Keystone
80H9685
Jack Rohs Compliant Keystone 80H9685
JACK ROHS COMPLIANT: YES

JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6027 80H9685
Product Name Metal Clad Tip Jack-Green Jack Rohs Compliant Keystone
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details