PC MT TEST PT,TH,GREEN,AG
TEST POINT, PCB, GREEN, THROUGH HOLE; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
| Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5121 | 95M2486 | 70182275 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Test Point, Pcb, Green, Through Hole; Product Range Keystone | Test Point; Color Coded;Compact Green; 0063 (1.6) Diameter |
| Mounting | Through Hole Mount | PCB |