Keystone Electronics Corp. Clip, Alligator; Steel; Red; 1.654 in. 5039

Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet
Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; Red; 1.654 in. - 70181826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; Red; 1.654 in.
70181826
Clip, Alligator; Steel; Red; 1.654 in. 70181826
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.

Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Solder connection with strain relief.

Supplier's Site
Alligator Clip, Medium, 8.6Mm, Red; Connector Type Keystone - 99H7489 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Medium, 8.6Mm, Red; Connector Type Keystone
99H7489
Alligator Clip, Medium, 8.6Mm, Red; Connector Type Keystone 99H7489
ALLIGATOR CLIP, MEDIUM, 8.6MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.6mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MEDIUM, 8.6MM, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.6mm; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181826 99H7489
Product Name Clip, Alligator; Steel; Red; 1.654 in. Alligator Clip, Medium, 8.6Mm, Red; Connector Type Keystone
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details