4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes
TERM SCREW 6-32 4 PIN PCB RA
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36-7700-ND | 62W5223 | 7700 |
| Product Name | Screw Connectors | Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone | Screw Connectors |
| Mounting | Through Hole, Right Angle | PCB Mount | Through Hole, Right Angle |