Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5001

Description
MINIATURE TEST POINT THM BLACK
Request a Quote Datasheet
Description
MINIATURE TEST POINT THM BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5001
Connectors Test & Instrument, PC Mount Test Points 5001
MINIATURE TEST POINT THM BLACK

MINIATURE TEST POINT THM BLACK

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5135 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5135
Test Point, Pcb, Through Hole; Product Range Keystone 62W5135
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Black RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5001
Connectors >> Thimble/Copper Rod/Test Ring 5001
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet
Test Point; Black; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in. - 70182826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Black; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in.
70182826
Test Point; Black; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in. 70182826
Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on .062 and .093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes Plastic base strengthens terminal for positive holding power Ideal for reliable production testing and field service troubleshooting 0.010 in. x 0.020 in. phosphor bronze wire terminal. Color keyed for visibility and quick identification, economical choice for PC test point terminations. Snap-fit mounting provides positive retention for wave soldering.

Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base

  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on .062 and .093 PC boards
  • Practical replacement for wire-wrap posts and turrets
  • Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes
  • Plastic base strengthens terminal for positive holding power
  • Ideal for reliable production testing and field service troubleshooting
    0.010 in. x 0.020 in. phosphor bronze wire terminal. Color keyed for visibility and quick identification, economical choice for PC test point terminations. Snap-fit mounting provides positive retention for wave soldering.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5001 62W5135 5001 70182826
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone Connectors >> Thimble/Copper Rod/Test Ring Test Point; Black; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NABB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details