Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5006

Description
TEST POINT (BLACK)
Request a Quote Datasheet
Description
TEST POINT (BLACK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5006
Connectors Test & Instrument, PC Mount Test Points 5006
TEST POINT (BLACK)

TEST POINT (BLACK)

Buy Now
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5006
Connectors >> Thimble/Copper Rod/Test Ring 5006
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5140 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5140
Test Point, Pcb, Through Hole; Product Range Keystone 62W5140
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Black RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Black; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. - 70182831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Black; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in.
70182831
Test Point; Black; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. 70182831
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire Color keyed for visibility and quick identification Economical choice for PC test point terminations Snap-fit mounting provides positive retention for wave soldering Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on 0.062 and 0.093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.

Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire

  • Color keyed for visibility and quick identification
  • Economical choice for PC test point terminations
  • Snap-fit mounting provides positive retention for wave soldering
  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on 0.062 and 0.093 PC boards
  • Practical replacement for wire-wrap posts and turrets
    Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5006 5006 62W5140 70182831
Product Name Connectors Test & Instrument, PC Mount Test Points Connectors >> Thimble/Copper Rod/Test Ring Test Point, Pcb, Through Hole; Product Range Keystone Test Point; Black; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details