Keystone Electronics Corp. Test Point, Pcb, Miniature, Smt; Product Range Keystone 5027

Description
TEST POINT, PCB, MINIATURE, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, MINIATURE, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Miniature, Smt; Product Range Keystone - 68Y9864 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Miniature, Smt; Product Range Keystone
68Y9864
Test Point, Pcb, Miniature, Smt; Product Range Keystone 68Y9864
TEST POINT, PCB, MINIATURE, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, MINIATURE, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point, Pcb, Miniature, Smt; Product Range Keystone - 43Y2532 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Miniature, Smt; Product Range Keystone
43Y2532
Test Point, Pcb, Miniature, Smt; Product Range Keystone 43Y2532
TEST POINT, PCB, MINIATURE, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, MINIATURE, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68Y9864
Product Name Test Point, Pcb, Miniature, Smt; Product Range Keystone
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details