Keystone Electronics Corp. Vertical Test Jack; For Use With Keystone 6042

Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Test Jack; For Use With Keystone - 94B2571 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Test Jack; For Use With Keystone
94B2571
Vertical Test Jack; For Use With Keystone 94B2571
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B2571
Product Name Vertical Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-469-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details