Keystone Electronics Corp. Horizontal Test Jack; For Use With Keystone 6061

Description
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack; For Use With Keystone - 01C7417 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Test Jack; For Use With Keystone
01C7417
Horizontal Test Jack; For Use With Keystone 01C7417
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C7417
Product Name Horizontal Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details