Keystone Electronics Corp. Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 6002

Description
Win Source Part Number: 1380966-6002 Category: Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs Type: Tip Plug Color: Black Termination: Solderless Contact Finish: Nickel Package: Bulk Wire Gauge: 16 AWG Contact Material: Brass Gender: Male Standard Package: 1 pcs Body Material: Polyamide (PA66), Nylon 6/6 Insulation: Mating End Insulated Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: 100°C Plug/Mating Plug Diameter: Standard Tip ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380966-6002 Category: Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs Type: Tip Plug Color: Black Termination: Solderless Contact Finish: Nickel Package: Bulk Wire Gauge: 16 AWG Contact Material: Brass Gender: Male Standard Package: 1 pcs Body Material: Polyamide (PA66), Nylon 6/6 Insulation: Mating End Insulated Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: 100°C Plug/Mating Plug Diameter: Standard Tip ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs - 1380966-6002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
1380966-6002
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 1380966-6002
Win Source Part Number: 1380966-6002 Category: Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs Type: Tip Plug Color: Black Termination: Solderless Contact Finish: Nickel Package: Bulk Wire Gauge: 16 AWG Contact Material: Brass Gender: Male Standard Package: 1 pcs Body Material: Polyamide (PA66), Nylon 6/6 Insulation: Mating End Insulated Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: 100°C Plug/Mating Plug Diameter: Standard Tip ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380966-6002
Category: Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs
Type: Tip Plug
Color: Black
Termination: Solderless
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 16 AWG
Contact Material: Brass
Gender: Male
Standard Package: 1 pcs
Body Material: Polyamide (PA66), Nylon 6/6
Insulation: Mating End Insulated
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: 100°C
Plug/Mating Plug Diameter: Standard Tip
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Jacks, Plugs - 36-6002-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6002-ND
Jacks, Plugs 36-6002-ND
Tip Plug Connector Standard Tip Solderless Black

Tip Plug Connector Standard Tip Solderless Black

Buy Now Datasheet
Jacks, Plugs - 6002 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6002
Jacks, Plugs 6002
CONN TIP PLUG SOLDERLESS BLACK

CONN TIP PLUG SOLDERLESS BLACK

Supplier's Site Datasheet
Plug Rohs Compliant Keystone - 94F4486 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Keystone
94F4486
Plug Rohs Compliant Keystone 94F4486
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380966-6002 36-6002-ND 6002 94F4486
Product Name Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Jacks, Plugs Jacks, Plugs Plug Rohs Compliant Keystone
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products