Keystone Electronics Corp. Banana Plug 6-32 Internal Thread 6072

Description
Part Number: 6072 Current Rating: 15 Amps Mounting: Internal Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug
Request a Quote
Description
Part Number: 6072 Current Rating: 15 Amps Mounting: Internal Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 6072 is a standard .175 inch (4.5 mm) banana plug with a 6-32 internal thread and a solder lug connection, rated for 15 amps. The spring is made of phosphor bronze, and the body is brass with nickel plating. It is supplied unassembled and accepts wire in the 22 to 14 AWG range.

Datasheet Summary
Powered by GS/AI

Part number 6072 is a standard .175 inch (4.5 mm) banana plug with a 6-32 internal thread and a solder lug connection, rated for 15 amps. The spring is made of phosphor bronze, and the body is brass with nickel plating. It is supplied unassembled and accepts wire in the 22 to 14 AWG range.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug 6-32 Internal Thread - 6072 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug 6-32 Internal Thread
6072
Banana Plug 6-32 Internal Thread 6072
Part Number: 6072 Current Rating: 15 Amps Mounting: Internal Thread Size: .175 Plug Style: Solder Lug Thread: 6-32 Type: Banana Plug

Part Number: 6072

  • Current Rating: 15 Amps
  • Mounting: Internal Thread
  • Size: .175 Plug
  • Style: Solder Lug
  • Thread: 6-32
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6072-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6072-ND
Jacks, Plugs 36-6072-ND
Banana Plug Connector Standard Banana Solder Lug

Banana Plug Connector Standard Banana Solder Lug

Buy Now Datasheet
Banana Plug, Screw; Gender Keystone - 96B7988 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Screw; Gender Keystone
96B7988
Banana Plug, Screw; Gender Keystone 96B7988
BANANA PLUG, SCREW; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw; Product Range:- RoHS Compliant: Yes

BANANA PLUG, SCREW; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug; Plug; Brass; Nickel Silver; 0.937 in.; 0.531 in. - 70183108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Brass; Nickel Silver; 0.937 in.; 0.531 in.
70183108
Banana Plug; Plug; Brass; Nickel Silver; 0.937 in.; 0.531 in. 70183108
Supplied with screw and lug. Unassembled. Spring: Nickel silver. Body: Brass, nickel plate. Thread: Internal

Supplied with screw and lug. Unassembled. Spring: Nickel silver. Body: Brass, nickel plate. Thread: Internal

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6072 36-6072-ND 96B7988 70183108
Product Name Banana Plug 6-32 Internal Thread Jacks, Plugs Banana Plug, Screw; Gender Keystone Banana Plug; Plug; Brass; Nickel Silver; 0.937 in.; 0.531 in.
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details