Keystone Electronics Corp. Test Jack, Horizontal, 5A, Black; For Use With Keystone 6050

Description
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Horizontal, 5A, Black; For Use With Keystone - 94F9879 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Horizontal, 5A, Black; For Use With Keystone
94F9879
Test Jack, Horizontal, 5A, Black; For Use With Keystone 94F9879
TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes

TEST JACK, HORIZONTAL, 5A, BLACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet
HORIZONTAL PC TEST JACK, MINIATURE, SILVER, BLACK - 70182393 - Allied Electronics, Inc.
Fort Worth, TX, USA
HORIZONTAL PC TEST JACK, MINIATURE, SILVER, BLACK
70182393
HORIZONTAL PC TEST JACK, MINIATURE, SILVER, BLACK 70182393
Features Accepts 0.80" Tip Jacks or Probes Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate

Features

  • Accepts 0.80" Tip Jacks or Probes
  • Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS
  • Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 94F9879 70182393
Product Name Test Jack, Horizontal, 5A, Black; For Use With Keystone HORIZONTAL PC TEST JACK, MINIATURE, SILVER, BLACK
Voltage Rating 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers