Keystone Electronics Corp. Test Point, Pcb, Compact, Smt; Product Range Keystone 5029

Description
TEST POINT, PCB, COMPACT, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, COMPACT, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Compact, Smt; Product Range Keystone - 06W4637 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Compact, Smt; Product Range Keystone
06W4637
Test Point, Pcb, Compact, Smt; Product Range Keystone 06W4637
TEST POINT, PCB, COMPACT, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, COMPACT, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sm Test Point - Compact Keystone - 52AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Sm Test Point - Compact Keystone
52AH6697
Sm Test Point - Compact Keystone 52AH6697
SM TEST POINT - COMPACT

SM TEST POINT - COMPACT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 06W4637 52AH6697
Product Name Test Point, Pcb, Compact, Smt; Product Range Keystone Sm Test Point - Compact Keystone
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details