Keystone Electronics Corp. Banana Jack- Non-Insulated Recessed Head 6095

Description
Part Number: 6095 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32
Request a Quote
Description
Part Number: 6095 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Jack - Non-Insulated Recessed Head, part number 6095, is designed for panel mounting and accepts a plug size of .175 inches (4.4 mm). It features a 1/4 - 32 thread for secure attachment. The body is constructed from brass with a nickel plating, while the terminal is made of brass with a tin plating. This product is supplied unassembled with a nut and lug included. The recessed head design allows for a compact installation, making it suitable for applications where space is limited.

Datasheet Summary
Powered by GS/AI

The Banana Jack - Non-Insulated Recessed Head, part number 6095, is designed for panel mounting and accepts a plug size of .175 inches (4.4 mm). It features a 1/4 - 32 thread for secure attachment. The body is constructed from brass with a nickel plating, while the terminal is made of brass with a tin plating. This product is supplied unassembled with a nut and lug included. The recessed head design allows for a compact installation, making it suitable for applications where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Non-Insulated Recessed Head - 6095 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Non-Insulated Recessed Head
6095
Banana Jack- Non-Insulated Recessed Head 6095
Part Number: 6095 Insulated: No Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4 -32

Part Number: 6095

  • Insulated: No
  • Mounting: Panel
  • Plug Size: .175 [4.4]
  • Thread: 1/4 -32
Buy Now Datasheet
Jacks, Plugs - 36-6095-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6095-ND
Jacks, Plugs 36-6095-ND
Banana Jack Connector Standard Banana Solder Lug

Banana Jack Connector Standard Banana Solder Lug

Buy Now Datasheet
Hardware Unreviewed - 6095 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware Unreviewed
6095
Hardware Unreviewed 6095
BANANA JACK

BANANA JACK

Buy Now
Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC - 70183113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC
70183113
Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC 70183113
Standard Non-Insulated Jacks, 15 A Current Rating, Brass, Nickel Plate Body Material Accepts 0.175 plug. Complete with hex nut and lug. Unassembled. Specifications. Body Material: Brass, nickel-plated. Rating: 15 A. Terminal: Brass, tin-plated. Standard non insulated jack with brass, tin plated terminals.

Standard Non-Insulated Jacks, 15 A Current Rating, Brass, Nickel Plate Body Material
Accepts 0.175 plug. Complete with hex nut and lug. Unassembled. Specifications. Body Material: Brass, nickel-plated. Rating: 15 A. Terminal: Brass, tin-plated.
Standard non insulated jack with brass, tin plated terminals.

Supplier's Site
Banana Jack, Solder; Gender Keystone - 96B5641 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Solder; Gender Keystone
96B5641
Banana Jack, Solder; Gender Keystone 96B5641
BANANA JACK, SOLDER; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, SOLDER; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 6095 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6095
Jacks, Plugs 6095
CONN BANANA JACK SOLDER LUG

CONN BANANA JACK SOLDER LUG

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6095 36-6095-ND 6095 70183113 96B5641 6095
Product Name Banana Jack- Non-Insulated Recessed Head Jacks, Plugs Hardware Unreviewed Jack, Non-Insulated; 15 A; 1500 V (RMS); Brass, Nickel Plate; Brass; 115 degC Banana Jack, Solder; Gender Keystone Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details