The Plug RoHS Compliant Keystone, part number 94F4484, features a fully insulated deluxe tip jack designed to accept a .080 (2.0 mm) diameter tip with a closed entry contact. It has a molded nylon body that ensures maximum retention and prevents accidental insertion of larger probes. The product is rated for a maximum current of 10 Amps and has a breakdown voltage of 5700V RMS, with a nominal capacitance to metal panel of 2.0 pF. The contact material is beryllium copper with a silver plate, while the terminal is made of brass with a tin plate. This component is suitable for high-reliability industrial applications and is supplied with a nut for installation.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94F4484 | 6000 |
| Product Name | Plug Rohs Compliant Keystone | Jacks, Plugs |
| Gender | Male / Plug |