Keystone Electronics Corp. Alligator Clip, Large, 11.3Mm; Connector Type Keystone 5048

Description
ALLIGATOR CLIP, LARGE, 11.3MM; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11.3mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, LARGE, 11.3MM; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11.3mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Large, 11.3Mm; Connector Type Keystone - 62W5147 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Large, 11.3Mm; Connector Type Keystone
62W5147
Alligator Clip, Large, 11.3Mm; Connector Type Keystone 62W5147
ALLIGATOR CLIP, LARGE, 11.3MM; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11.3mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, LARGE, 11.3MM; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11.3mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W5147
Product Name Alligator Clip, Large, 11.3Mm; Connector Type Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DIN 41612 - 39-XC5A-2022-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details