Keystone Electronics Corp. Test Jack, Horizontal, 5A, Red; For Use With Keystone 6049

Description
TEST JACK, HORIZONTAL, 5A, RED; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF; Colour:RedRoHS Compliant: Yes
Datasheet
Description
TEST JACK, HORIZONTAL, 5A, RED; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF; Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Horizontal, 5A, Red; For Use With Keystone - 94F9878 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Horizontal, 5A, Red; For Use With Keystone
94F9878
Test Jack, Horizontal, 5A, Red; For Use With Keystone 94F9878
TEST JACK, HORIZONTAL, 5A, RED; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF; Colour:RedRoHS Compliant: Yes

TEST JACK, HORIZONTAL, 5A, RED; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Red; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9878
Product Name Test Jack, Horizontal, 5A, Red; For Use With Keystone
Voltage Rating 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Male to BNC Female Feed-Thru Terminator - SALE-TE50 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details