Keystone Electronics Corp. MIL Metal Clad Tip Jack-Black 6014

Description
Part Number: 6014 Color: Black Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Request a Quote
Description
Part Number: 6014 Color: Black Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6014 is a metal-clad tip jack for high-reliability industrial applications, designed to accept a 0.080-inch (2.0 mm) tip with a recessed closed-entry contact. It has a molded nylon body with a brass shell and nut, nickel-plated, and a beryllium copper contact meeting MIL-C-39024/10. The part is rated for 10 amps current and 5700 V RMS breakdown voltage, with 2.0 pF capacitance to metal panel. It is supplied with a nut and is black in color.

Datasheet Summary
Powered by GS/AI

6014 is a metal-clad tip jack for high-reliability industrial applications, designed to accept a 0.080-inch (2.0 mm) tip with a recessed closed-entry contact. It has a molded nylon body with a brass shell and nut, nickel-plated, and a beryllium copper contact meeting MIL-C-39024/10. The part is rated for 10 amps current and 5700 V RMS breakdown voltage, with 2.0 pF capacitance to metal panel. It is supplied with a nut and is black in color.

Suppliers

Company
Product
Description
Supplier Links
MIL Metal Clad Tip Jack-Black - 6014 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MIL Metal Clad Tip Jack-Black
6014
MIL Metal Clad Tip Jack-Black 6014
Part Number: 6014 Color: Black Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack

Part Number: 6014

  • Color: Black
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Mil (Metal Clad)
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 36-6014-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6014-ND
Jacks, Plugs 36-6014-ND
Tip Jack Connector Standard Tip Turret Black

Tip Jack Connector Standard Tip Turret Black

Buy Now Datasheet
Jack Rohs Compliant Keystone - 94F4290 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rohs Compliant Keystone
94F4290
Jack Rohs Compliant Keystone 94F4290
JACK ROHS COMPLIANT: YES

JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6014 36-6014-ND 94F4290
Product Name MIL Metal Clad Tip Jack-Black Jacks, Plugs Jack Rohs Compliant Keystone
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers