Keystone Electronics Corp. Banana Jack- Fully Insulated 6091

Description
Part Number: 6091 Color: Red Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
Request a Quote
Description
Part Number: 6091 Color: Red Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6091 is a fully insulated standard banana jack designed to accept a .175 inch (4.5 mm) plug. It features a .312 inch (7.9 mm) hex head with a .312-32 thread for panel mounting and is supplied with a nut and lug. The body is constructed from brass with a nickel plate finish, and the terminal is copper with a tinned surface. The overall length is .250 inches (6.4 mm), and the part is colored red.

Datasheet Summary
Powered by GS/AI

The 6091 is a fully insulated standard banana jack designed to accept a .175 inch (4.5 mm) plug. It features a .312 inch (7.9 mm) hex head with a .312-32 thread for panel mounting and is supplied with a nut and lug. The body is constructed from brass with a nickel plate finish, and the terminal is copper with a tinned surface. The overall length is .250 inches (6.4 mm), and the part is colored red.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Fully Insulated - 6091 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Fully Insulated
6091
Banana Jack- Fully Insulated 6091
Part Number: 6091 Color: Red Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32

Part Number: 6091

  • Color: Red
  • Mounting: Panel
  • Plug Size: .175 [4.4]
  • Style: Fully Insulated
  • Thread: 5/16-32
Buy Now Datasheet
Hardware Unreviewed - 6091 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware Unreviewed
6091
Hardware Unreviewed 6091
BANANA JACK

BANANA JACK

Buy Now
Jacks, Plugs - 36-6091-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6091-ND
Jacks, Plugs 36-6091-ND
Banana Jack Connector Standard Banana Solder Tabs Red

Banana Jack Connector Standard Banana Solder Tabs Red

Buy Now Datasheet
Jacks, Plugs - 6091 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6091
Jacks, Plugs 6091
CONN BANANA JACK SOLDER TABS RED

CONN BANANA JACK SOLDER TABS RED

Supplier's Site Datasheet
Jack, Insulated; Red; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC; 0.093 in - 70183111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Insulated; Red; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC; 0.093 in
70183111
Jack, Insulated; Red; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC; 0.093 in 70183111
STD Insulated Jack, Nylon Body Material, 0.937 in. Height, 0.433 in. Length Accepts 0.175 plug. Material. Body: Nylon; Contact: Brass, tin plate. Insulated jack with nylon body material and brass, tin plate contact.

STD Insulated Jack, Nylon Body Material, 0.937 in. Height, 0.433 in. Length
Accepts 0.175 plug. Material. Body: Nylon; Contact: Brass, tin plate.
Insulated jack with nylon body material and brass, tin plate contact.

Supplier's Site
Banana Jack, Solder, Red; Gender Keystone - 94F4294 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Solder, Red; Gender Keystone
94F4294
Banana Jack, Solder, Red; Gender Keystone 94F4294
BANANA JACK, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; Colour:RedRoHS Compliant: Yes

BANANA JACK, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6091 6091 36-6091-ND 6091 70183111 94F4294
Product Name Banana Jack- Fully Insulated Hardware Unreviewed Jacks, Plugs Jacks, Plugs Jack, Insulated; Red; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC; 0.093 in Banana Jack, Solder, Red; Gender Keystone
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details