Keystone Electronics Corp. Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter 5128

Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet
Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter - 70182283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter
70182283
Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter 70182283
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site
Test Point, Pcb, Grey, Through Hole; Product Range Keystone - 95M2500 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Grey, Through Hole; Product Range Keystone
95M2500
Test Point, Pcb, Grey, Through Hole; Product Range Keystone 95M2500
TEST POINT, PCB, GREY, THROUGH HOLE; Product Range:-; Connector Colour:Grey; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, GREY, THROUGH HOLE; Product Range:-; Connector Colour:Grey; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70182283 95M2500
Product Name Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter Test Point, Pcb, Grey, Through Hole; Product Range Keystone
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products