Keystone Electronics Corp. Test Jack, Horizontal, 5A, Yellow; For Use With Keystone 6051

Description
TEST JACK, HORIZONTAL, 5A, YELLOW; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Yellow; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
TEST JACK, HORIZONTAL, 5A, YELLOW; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Yellow; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Horizontal, 5A, Yellow; For Use With Keystone - 23C8767 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Horizontal, 5A, Yellow; For Use With Keystone
23C8767
Test Jack, Horizontal, 5A, Yellow; For Use With Keystone 23C8767
TEST JACK, HORIZONTAL, 5A, YELLOW; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Yellow; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes

TEST JACK, HORIZONTAL, 5A, YELLOW; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Yellow; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23C8767
Product Name Test Jack, Horizontal, 5A, Yellow; For Use With Keystone
Voltage Rating 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products